Selecta Products Incandescent Lampholder 8678

Description
" 3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8678 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
8678
Incandescent Lampholder 8678
" 3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR "

"

  • 3.12 INCH DIA X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1500 W LAMP WATTAGE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MOGUL LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8678
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details