Selecta Products Incandescent Lampholder 8601

Description
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8601 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
8601
Incandescent Lampholder 8601
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
  • 1.75 INCH DIA X 4.25 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING
  • PORCELAIN BODY MATERIAL
  • 750 W LAMP WATTAGE
  • TURN KNOB OPERATOR TYPE
  • 2 CIRCUIT(S)
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8601
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 171039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details