Selecta Products Duplex/Single Receptacle 8301-I

Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8301-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
8301-I
Duplex/Single Receptacle 8301-I
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "

"

  • SINGLE, HEAVY-DUTY TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, FSUL WC596, CUL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 8301-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472938-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-20P Straight Blade Device - Q-716 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers