Selecta Products Duplex/Single Receptacle 8300-HLA

Description
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8300-HLA - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
8300-HLA
Duplex/Single Receptacle 8300-HLA
" DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 8300-HLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q433-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29013 - VAST STOCK CO., LIMITED
Specs
Mounting Style Bulkhead; Bulkhead
Standards / Certifications RoHS
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details