Selecta Products Incandescent Lampholder 8101

Description
" 1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8101 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
8101
Incandescent Lampholder 8101
" 1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 1.75 INCH DIA SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 2-PIECE, RING CONSTRUCTION
  • 660 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8101
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel - 70216155 - Allied Electronics, Inc.
Specs
Lamp Base Holder Type Bayonet
Lamp Base(s) T-2 or T-3 1/4 Mini Bayonet
Maximum Voltage 250 volts
View Details