"
FIXTURE TYPE
UL, CSA APPROVAL
250 V VOLTAGE RATING
BRACKET MOUNTING
PORCELAIN BODY MATERIAL
ONE PIECE CONSTRUCTION
660 W LAMP WATTAGE
MEDIUM LAMP BASE
WHITE BODY COLOR
LEGRAND[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
FIXTURE TYPE
UL, CSA APPROVAL
250 V VOLTAGE RATING
BRACKET MOUNTING
PORCELAIN BODY MATERIAL
ONE PIECE CONSTRUCTION
660 W LAMP WATTAGE
MEDIUM LAMP BASE
WHITE BODY COLOR
LEGRAND[R] BRAND
"
"
FIXTURE TYPE
UL, CSA APPROVAL
250 V VOLTAGE RATING
BRACKET MOUNTING
PORCELAIN BODY MATERIAL
ONE PIECE CONSTRUCTION
660 W LAMP WATTAGE
MEDIUM LAMP BASE
WHITE BODY COLOR
LEGRAND[R] BRAND
"