Selecta Products Incandescent Lampholder 8002-M

Description
" ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8002-M - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
8002-M
Incandescent Lampholder 8002-M
" ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ELECTROLIER, INTERIOR TYPE
  • 5.5 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING
  • METAL SHELL BODY MATERIAL
  • 660 W LAMP WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • USED ON 19980 LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8002-M
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1700866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details