7958-P -- LOCKING FLANGED MALE BASE INLET
Selecta Products
Locking Flanged Male Base Inlet
7958-P
Description
"
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
"
Description
"
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
"
Datasheet
Suppliers
Locking Flanged Male Base Inlet
7958-P
"
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
"
"
- 4 WIRE(S)
- UL 498, CSA APPROVAL
- 600 VAC, 250 VDC VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 3 POLE(S)
- CORROSION RESISTANT
- TURNLOK[R] BRAND
- OVERALL DIMENSIONS 3.5 INCH DIA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
7958-P |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Locking
|
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details