Selecta Products Double Throw AC Switch 7843-MD

Description
" 1.825 INCH W X 1.753 INCH D X 3.67 INCH H SIZE YELLOW COLOR TOGGLE HANDLE TYPE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING "
Datasheet
Description
" 1.825 INCH W X 1.753 INCH D X 3.67 INCH H SIZE YELLOW COLOR TOGGLE HANDLE TYPE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 7843-MD - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
7843-MD
Double Throw AC Switch 7843-MD
" 1.825 INCH W X 1.753 INCH D X 3.67 INCH H SIZE YELLOW COLOR TOGGLE HANDLE TYPE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING "

"

  • 1.825 INCH W X 1.753 INCH D X 3.67 INCH H SIZE
  • YELLOW COLOR
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 40 AMPERE CURRENT RATING
  • 2 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 7843-MD
Product Name Double Throw AC Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details