Selecta Products Locking Device Connector 7764

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7764 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
7764
Locking Device Connector 7764
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7764
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 to 600 volts
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q1254-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
IP67 Watertight Straight Receptacle - F32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details