Selecta Products Duplex/Single Receptacle 7621

Description
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Datasheet
Description
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 7621 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
7621
Duplex/Single Receptacle 7621
SINGLE TYPE 7-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
  • SINGLE TYPE
  • 7-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7621
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206036-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP67 Watertight Straight Receptacle - F51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers