Selecta Products Locking Device Receptacle 7580-G

Description
" DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580-G - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
7580-G
Locking Device Receptacle 7580-G
" DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • DUPLEX LOCKING TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125/250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.104 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 2.635 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7580-G
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Duplex
Mounting Style Strap Mount
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1977880-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers