Selecta Products Locking Device Receptacle 7535

Description
SINGLE LOCKING TYPE HIGH IMPACT THERMOPLASTIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.562 INCH W X 0.922 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE HIGH IMPACT THERMOPLASTIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.562 INCH W X 0.922 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7535 - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
7535
Locking Device Receptacle 7535
SINGLE LOCKING TYPE HIGH IMPACT THERMOPLASTIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.562 INCH W X 0.922 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.562 INCH W X 0.922 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7535
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472931-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP67 Watertight Angled Receptacle - F53.26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers