"
POLARIZED TYPE
NYLON MATERIAL
YELLOW COLOR
NON-NEMA LOCKING CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
NYLON MATERIAL
YELLOW COLOR
NON-NEMA LOCKING CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
POLARIZED TYPE
NYLON MATERIAL
YELLOW COLOR
NON-NEMA LOCKING CONFIGURATION
4 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
120/208 VAC STAR 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
"