Selecta Products Locking Flanged Receptacle Outlet 7409-SS

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7409-SS - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
7409-SS
Locking Flanged Receptacle Outlet 7409-SS
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7409-SS
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Straight Blade Device - Q-718 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details