Selecta Products Specialty Toggle Switch 738

Description
" BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD "
Datasheet
Description
" BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 738 - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
738
Specialty Toggle Switch 738
" BALL TOGGLE, SINGLE THROW TYPE 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE CSA APPROVAL 125 VAC VOLTAGE RATING 8 AMPERE CURRENT RATING WIRE SIZE 18 AWG INCLUDES (2) BLACK LEAD "

"

  • BALL TOGGLE, SINGLE THROW TYPE
  • 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 8 AMPERE CURRENT RATING
  • WIRE SIZE 18 AWG
  • INCLUDES (2) BLACK LEAD

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 738
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Ball Handle
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details