Selecta Products Straight Blade Plug 7251-DF

Description
" POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 7251-DF - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
7251-DF
Straight Blade Plug 7251-DF
" POLARIZED TYPE YELLOW COLOR 18-20P CONFIGURATION 4 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC59 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.365 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • YELLOW COLOR
  • 18-20P CONFIGURATION
  • 4 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC59 APPROVAL
  • 120/208 V STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.365 TO 0.775 INCH CORD SIZE
  • OVERALL DIMENSION 1.77 INCH DIA X 2.03 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7251-DF
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Large Box Receptacle - D31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Solar Connectors - 1-2477508-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details