Selecta Products Locking Device Connector 7101

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7101 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
7101
Locking Device Connector 7101
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L2-20R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.296 TO 0.625 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • OVERALL DIMENSION 1.5 INCH DIA X 1.865 INCH L
  • CONTACT MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7101
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4301.1024.45 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
NEMA 5-20R Straight Blade Device - Q-718 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers