Selecta Products Incandescent Lampholder 7090-PG

Description
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-PG - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
7090-PG
Incandescent Lampholder 7090-PG
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • METAL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 7090-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details