Selecta Products Incandescent Lampholder 7090-MH

Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING HICKEY MOUNTING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING HICKEY MOUNTING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-MH - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
7090-MH
Incandescent Lampholder 7090-MH
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING HICKEY MOUNTING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ELECTROLIER, INTERIOR TYPE
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • HICKEY MOUNTING
  • METAL SHELL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • USED ON 7090PG LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 7090-MH
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholders - LH-12WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details