Selecta Products Incandescent Lampholder 7080-M

Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 6098PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 6098PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7080-M - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
7080-M
Incandescent Lampholder 7080-M
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 6098PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ELECTROLIER, INTERIOR TYPE
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • METAL SHELL BODY MATERIAL
  • 660 W LAMP WATTAGE
  • PUSH THROUGH OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • USED ON 6098PG LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 7080-M
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 6683308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details