Selecta Products Incandescent Lampholder 7070-M

Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7070PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7070PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7070-M - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
7070-M
Incandescent Lampholder 7070-M
" ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7070PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • ELECTROLIER, INTERIOR TYPE
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • METAL SHELL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • REMOVABLE TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • USED ON 7070PG LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 7070-M
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details