Selecta Products Combination Switch/Pilot Light 695-W

Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 695-W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
695-W
Combination Switch/Pilot Light 695-W
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20 APPROVAL
  • 120/125 VAC 15 AMPERE 3-WAY TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 695-W
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1520237-0-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details