Selecta Products Combination Switch/Switch 693

Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 693 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
693
Combination Switch/Switch 693
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
  • DUPLEX TYPE
  • BROWN COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 3-WAY TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 693
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2267088-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details