DUPLEX TYPE
WHITE COLOR
UL 20 APPROVAL
120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
SIDE WIRING
NO WALL PLATE INCLUDED
125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
692 MODEL
Selecta Products
Done
Datasheet
Description
DUPLEX TYPE
WHITE COLOR
UL 20 APPROVAL
120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
SIDE WIRING
NO WALL PLATE INCLUDED
125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
692 MODEL
DUPLEX TYPE
WHITE COLOR
UL 20 APPROVAL
120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
SIDE WIRING
NO WALL PLATE INCLUDED
125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
692 MODEL
DUPLEX TYPE
WHITE COLOR
UL 20 APPROVAL
120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
SIDE WIRING
NO WALL PLATE INCLUDED
125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
692 MODEL
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
692-WG
Product Name
Combination Switch/Pilot Light
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems