Selecta Products Combination Switch/Pilot Light 692-W

Description
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet
Description
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 692-W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
692-W
Combination Switch/Pilot Light 692-W
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20/498 APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 692 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 692-W
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details