Selecta Products Combination Switch/Pilot Light 692-LA

Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet
Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 692-LA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
692-LA
Combination Switch/Pilot Light 692-LA
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
  • DUPLEX TYPE
  • LIGHT ALMOND COLOR
  • UL 20/498 APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 692 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 692-LA
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-07-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 1444558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details