Selecta Products Combination Switch/Pilot Light 692-IG

Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet
Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 692-IG - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
692-IG
Combination Switch/Pilot Light 692-IG
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
  • DUPLEX TYPE
  • IVORY COLOR
  • UL 20 APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 692 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 692-IG
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details