Selecta Products Combination Switch/Pilot Light 692-G

Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet
Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 692-G - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
692-G
Combination Switch/Pilot Light 692-G
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 692 MODEL
  • DUPLEX TYPE
  • BROWN COLOR
  • UL 20 APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 692 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 692-G
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437558-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details