Selecta Products Combination Switch/Receptacle 691

Description
DUPLEX TYPE BROWN COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE BROWN COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 691 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
691
Combination Switch/Receptacle 691
DUPLEX TYPE BROWN COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • BROWN COLOR
  • UL 20/498 APPROVAL
  • 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 691
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2935-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 206705-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details