Selecta Products Combination Switch/Receptacle 691-CC6

Description
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 691 MODEL "
Datasheet
Description
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 691 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 691-CC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
691-CC6
Combination Switch/Receptacle 691-CC6
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 691 MODEL "

"

  • DUPLEX TYPE
  • BROWN COLOR
  • UL, CSA APPROVAL
  • 120/125 V 15 AMPERE 1-POLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE
  • PACKAGING TYPE CUT CASE
  • 691 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 691-CC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F43.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details