Selecta Products Combination Switch/Switch 690-I

Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
Datasheet
Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 690-I - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
690-I
Combination Switch/Switch 690-I
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
  • DUPLEX TYPE
  • IVORY COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 690 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 690-I
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details