Selecta Products Duplex/Single Receptacle 6810-I

Description
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
Datasheet
Description
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
6810-I
Duplex/Single Receptacle 6810-I
SINGLE TYPE IVORY COLOR 10-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H 681 MODEL
  • SINGLE TYPE
  • IVORY COLOR
  • 10-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.15 INCH D X 3.28 INCH H
  • 681 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 6810-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6762-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Rectangular Power Connectors - 1648881-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details