Selecta Products Combination Switch/Receptacle 681-WCC6

Description
" DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet
Description
" DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 681-WCC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
681-WCC6
Combination Switch/Receptacle 681-WCC6
" DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "

"

  • DECORATOR TYPE
  • WHITE COLOR
  • UL, CSA APPROVAL
  • 120/125 V 15 AMPERE 1-POLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE
  • PACKAGING TYPE CUT CASE
  • 681 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 681-WCC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
New energy industry connector - New Energy Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug (optional feature); Receptacle (optional feature)
Applications Commercial; Industrial
Mounting Style Panel (optional feature); Cable (optional feature)
View Details