Selecta Products Combination Switch/Receptacle 681-LACC6

Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet
Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 681-LACC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
681-LACC6
Combination Switch/Receptacle 681-LACC6
" DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "

"

  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL, CSA APPROVAL
  • 120/125 V 15 AMPERE 1-POLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE
  • PACKAGING TYPE CUT CASE
  • 681 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 681-LACC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2128-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Lighting Connectors - 1858666 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Lighting Connectors
Mounting Style Cable; Cable mount
View Details