Selecta Products Combination Switch/Switch 680-W

Description
" DUPLEX, DECORATOR TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "
Datasheet
Description
" DUPLEX, DECORATOR TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 680-W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
680-W
Combination Switch/Switch 680-W
" DUPLEX, DECORATOR TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "

"

  • DUPLEX, DECORATOR TYPE
  • WHITE COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 680 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 680-W
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details