Selecta Products Combination Switch/Switch 680-IGCC6

Description
" DUPLEX, DECORATOR TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING NO WALL PLATE INCLUDED 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 3.268 INCH H PACKAGING TYPE CUT CASE 680 MODEL "
Datasheet
Description
" DUPLEX, DECORATOR TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING NO WALL PLATE INCLUDED 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 3.268 INCH H PACKAGING TYPE CUT CASE 680 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 680-IGCC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
680-IGCC6
Combination Switch/Switch 680-IGCC6
" DUPLEX, DECORATOR TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING NO WALL PLATE INCLUDED 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 3.268 INCH H PACKAGING TYPE CUT CASE 680 MODEL "

"

  • DUPLEX, DECORATOR TYPE
  • IVORY COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 3.268 INCH H
  • PACKAGING TYPE CUT CASE
  • 680 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 680-IGCC6
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details