Selecta Products Locking Device Receptacle 67W48

Description
" SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P "
Datasheet
Description
" SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 67W48 - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
67W48
Locking Device Receptacle 67W48
" SINGLE LOCKING TYPE THERMOPLASTIC MATERIAL YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT BACK WIRING 1.85 INCH FACE OUTER DIAMETER LENGTH 1.69 INCH NEMA SIZE 4X/6P "

"

  • SINGLE LOCKING TYPE
  • THERMOPLASTIC MATERIAL
  • YELLOW COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • BACK WIRING
  • 1.85 INCH FACE OUTER DIAMETER
  • LENGTH 1.69 INCH
  • NEMA SIZE 4X/6P

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 67W48
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3961-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details