Selecta Products Combination Switch/Receptacle 671-W

Description
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 20 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 671 MODEL
Datasheet
Description
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 20 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 671-W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
671-W
Combination Switch/Receptacle 671-W
DUPLEX TYPE WHITE COLOR UL 20/498 APPROVAL 120/125 VAC 20 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 VAC 20 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 671 MODEL
  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20/498 APPROVAL
  • 120/125 VAC 20 AMPERE SINGLE POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 120/125 VAC 20 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 671-W
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6789-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Rectangular Power Connectors - 1-172329-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details