Selecta Products Combination Switch/Receptacle 671-TRW

Description
" DUPLEX TYPE WHITE COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "
Datasheet
Description
" DUPLEX TYPE WHITE COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 671-TRW - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
671-TRW
Combination Switch/Receptacle 671-TRW
" DUPLEX TYPE WHITE COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "

"

  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20, CSA C22.2 APPROVAL
  • 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE
  • SIDE, BACK WIRING
  • NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 671 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 671-TRW
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-277-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
 - 1-1877068-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details