Selecta Products Combination Switch/Receptacle 671-TRLA

Description
" DUPLEX TYPE LIGHT ALMOND COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "
Datasheet
Description
" DUPLEX TYPE LIGHT ALMOND COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 671-TRLA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
671-TRLA
Combination Switch/Receptacle 671-TRLA
" DUPLEX TYPE LIGHT ALMOND COLOR UL 20, CSA C22.2 APPROVAL 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE SIDE, BACK WIRING NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 671 MODEL "

"

  • DUPLEX TYPE
  • LIGHT ALMOND COLOR
  • UL 20, CSA C22.2 APPROVAL
  • 20 AMPERE 120/125 VAC 1-POLE TOGGLE SWITCH TYPE
  • SIDE, BACK WIRING
  • NEMA 5-20R 120/125 VAC 20 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 671 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 671-TRLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2007A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EEBP-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers