Selecta Products Combination Switch/Receptacle 671-TR

Description
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 20 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE 671 MODEL "
Datasheet
Description
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 20 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE 671 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 671-TR - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
671-TR
Combination Switch/Receptacle 671-TR
" DUPLEX TYPE BROWN COLOR UL, CSA APPROVAL 120/125 V 20 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE 671 MODEL "

"

  • DUPLEX TYPE
  • BROWN COLOR
  • UL, CSA APPROVAL
  • 120/125 V 20 AMPERE 1-POLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE
  • 671 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 671-TR
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA line Outlet 1-15R, Snap-in Mounting, Front Side, Solder Terminal - 0715 - SCHURTER Inc
Specs
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EH4C-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers