Selecta Products Combination Switch/Switch 670

Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 670 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
670
Combination Switch/Switch 670
DUPLEX TYPE BROWN COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6
  • DUPLEX TYPE
  • BROWN COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 670
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details