Selecta Products Combination Switch/Switch 670-LAG

Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
Datasheet
Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 670-LAG - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
670-LAG
Combination Switch/Switch 670-LAG
DUPLEX TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
  • DUPLEX TYPE
  • LIGHT ALMOND COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 670 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 670-LAG
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825137-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers