Selecta Products Combination Switch/Switch 670-I

Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
Datasheet
Description
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 670-I - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
670-I
Combination Switch/Switch 670-I
DUPLEX TYPE IVORY COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 670 MODEL
  • DUPLEX TYPE
  • IVORY COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 670 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 670-I
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267088-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details