DUPLEX TYPE
BROWN COLOR
UL 20 APPROVAL
SIDE WIRING
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
670 MODEL
Selecta Products
Done
Datasheet
Description
DUPLEX TYPE
BROWN COLOR
UL 20 APPROVAL
SIDE WIRING
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
670 MODEL
DUPLEX TYPE
BROWN COLOR
UL 20 APPROVAL
SIDE WIRING
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
670 MODEL
DUPLEX TYPE
BROWN COLOR
UL 20 APPROVAL
SIDE WIRING
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
120/277 VAC 20 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H