"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
FOUR WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE NON-GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW
664 MODEL
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
FOUR WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE NON-GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW
664 MODEL
"
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
FOUR WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE NON-GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW
664 MODEL
"
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
FOUR WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE NON-GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES COMBINATION SLOTTED/HEAD BRASS SCREW
664 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
664-ICN
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems