Selecta Products Standard AC Switch 663-LAGCC30

Description
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "
Datasheet
Description
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-LAGCC30 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
663-LAGCC30
Standard AC Switch 663-LAGCC30
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "

"

  • FRAMED TOGGLE TYPE
  • THERMOPLASTIC MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 3-WAY OPERATION TYPE
  • FSUL WS896 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 663 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 663-LAGCC30
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-13915-ND - DigiKey
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details