Selecta Products Standard AC Switch 663-ICP8

Description
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "
Datasheet
Description
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-ICP8 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
663-ICP8
Standard AC Switch 663-ICP8
" FRAMED TOGGLE TYPE THERMOPLASTIC MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE FSUL WS896 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, PUSH WIRING TRADEMASTER[R] BRAND GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 663 MODEL "

"

  • FRAMED TOGGLE TYPE
  • THERMOPLASTIC MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • IVORY COLOR
  • 3-WAY OPERATION TYPE
  • FSUL WS896 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 663 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 663-ICP8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details