Selecta Products Standard AC Switch 660-NALAG

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-NALAG - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
660-NALAG
Standard AC Switch 660-NALAG
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 660-NALAG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2-1437558-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details